Campbell Scientific, Inc. Datasheets for Vibration and Acceleration Signal Conditioners
Vibration signal conditioners and acceleration signal conditioners accept the output of devices that are designed specifically for vibration or acceleration measurement. They convert or condition these signals to digital data, or suitable levels for digitization.
Vibration and Acceleration Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much... | |
| The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much... | |
| The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome... | |
| The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much... |