Campbell Scientific, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| The PWENC12/14 is a prewired, weather-resistant enclosure that is 12 inches wide and 14 inches tall. It is factory-configured with up to eight connectors that are attached to the datalogger... | |
| The PWENC16/18 is a prewired, weather-resistant enclosure that is 16 inches wide and 18 inches tall. It is factory-configured with up to 19 connectors that are attached to the datalogger... |