Campbell Scientific, Inc. Datasheets for Thermistor Temperature Probes
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Thermistor Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Campbell Scientific's CS547A conductivity sensor measures the electrical conductivity (EC), total dissolved solids, and temperature of water. The CS547A is suitable in most surface water, laboratory, and industrial applications. EC... | |
| The 107-LC consists of a thermistor encapsulated in an epoxy-filled aluminum housing. It measures the range of -35° to +50°C; to measure the -5° to +95°C temperature range, see the... | |
| The 108-LC is a version of the 108 that has a cable terminated in a connector rather than the standard pigtails. The connector can be attached to the CS110 lightning... | |
| The 109SS consists of a thermistor encased in a sheath made from grade 316 stainless steel. The rugged stainless-steel sheath protects the thermistor allowing the 109SS to be buried or... |