Campbell Scientific, Inc. Datasheets for RF Transmitters
RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.
RF Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The AVW206 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates in the 910- to 918-MHz... | |
| The AVW211 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates in the 920- to 928-MHz... | |
| The AVW216 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates at the 2.4GHz frequency, for... | |
| The RF310 is a Midland VHF transceiver that supports the 148 to 174 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each... | |
| The RF312 is a Midland UHF transceiver that supports the 440 to 470 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each... | |
| The RF313 is a Midland UHF transceiver that supports the 400 to 430 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each... |