Campbell Scientific, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The A547 interfaces a single CS547A or CS547 (retired) to a datalogger. If many conductivity probes are required in the application, the A547 can be positioned between an AM16/32 multiplexer... | |
| The SDM-CAN interface allows a Campbell Scientific datalogger to sample data directly from a CANbus communications network. CANbus data can be stored (and synchronized) with other data values measured directly... | |
| The SDM-IO16 expands the digital input and/or output capability of Campbell Scientific dataloggers. It offers similar functionality to the control ports of our CR10X and CR23X dataloggers. When configured as... |