Campbell Scientific, Inc. Datasheets for Thermocouple Temperature Probes

Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more

Product Name Notes
The ASPTC is a type E thermocouple housed in a white, elongated radiation shield. The radiation shield reduces solar loading on the thermocouple by drawing air across the measurement junction...
The ASPTC-L is a Type-E thermocouple and aspirated shield that provides accurate air temperature measurements. The sensor is housed in a white, elongated radiation shield that reduces solar loading on...
The FW01 is a type E thermocouple with a 0.001-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need...
The FW05 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouples is less susceptible to solar loading; therefore, a radiation...
The FW05 is a type E thermocouple with a 0.0005-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need...
The FW1 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouple is less susceptible to solar loading; therefore, a radiation...
The FW3 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouple is less susceptible to solar loading; therefore, a radiation...
The FW3 is a type E thermocouple with a 0.003-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need...
The TCAV-L typically provides the average temperature of the top 6 to 8 centimeters of soil. The probe parallels four type E thermocouples together into one, 24-gauge wire. Each member...