Campbell Scientific, Inc. 4-Channel Low-Level AC Conversion Module LLAC4

Description
The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels by converting the low level ac signals to the logic levels read by the control ports. To use the LLAC4, the datalogger control ports must accept high frequency pulses. Dataloggers whose control ports accept high frequency pulses are our CR800, CR1000, CR3000, and CR5000. The CR200-series loggers are also compatible but the low-level ac signals must not exceed 1 kHz. The LLAC4 is often used to measure up to four anemometers, and is especially useful for wind profiling applications.
Description
The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels by converting the low level ac signals to the logic levels read by the control ports. To use the LLAC4, the datalogger control ports must accept high frequency pulses. Dataloggers whose control ports accept high frequency pulses are our CR800, CR1000, CR3000, and CR5000. The CR200-series loggers are also compatible but the low-level ac signals must not exceed 1 kHz. The LLAC4 is often used to measure up to four anemometers, and is especially useful for wind profiling applications.

Suppliers

Company
Product
Description
Supplier Links
4-Channel Low-Level AC Conversion Module - LLAC4 - Campbell Scientific, Inc.
Logan, UT, USA
4-Channel Low-Level AC Conversion Module
LLAC4
4-Channel Low-Level AC Conversion Module LLAC4
The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels by converting the low level ac signals to the logic levels read by the control ports. To use the LLAC4, the datalogger control ports must accept high frequency pulses. Dataloggers whose control ports accept high frequency pulses are our CR800, CR1000, CR3000, and CR5000. The CR200-series loggers are also compatible but the low-level ac signals must not exceed 1 kHz. The LLAC4 is often used to measure up to four anemometers, and is especially useful for wind profiling applications.

The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels by converting the low level ac signals to the logic levels read by the control ports. To use the LLAC4, the datalogger control ports must accept high frequency pulses. Dataloggers whose control ports accept high frequency pulses are our CR800, CR1000, CR3000, and CR5000. The CR200-series loggers are also compatible but the low-level ac signals must not exceed 1 kHz.

The LLAC4 is often used to measure up to four anemometers, and is especially useful for wind profiling applications.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Data Acquisition
Product Number LLAC4
Product Name 4-Channel Low-Level AC Conversion Module
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Analog Input Module with Independent Input Range - ADAM-5017P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 10 kHz
View Details
Sound Level Data Logger - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details