Campbell Scientific, Inc. 4-Wire 1 kOhm PRT Bridge Module 4WPB1K

Description
The 4WPB1K provides completion resistors for measurement of a 1000 Ohm Platinum Resistive Thermometer (PRT).
Description
The 4WPB1K provides completion resistors for measurement of a 1000 Ohm Platinum Resistive Thermometer (PRT).

Suppliers

Company
Product
Description
Supplier Links
4-Wire 1 kOhm PRT Bridge Module - 4WPB1K - Campbell Scientific, Inc.
Logan, UT, USA
4-Wire 1 kOhm PRT Bridge Module
4WPB1K
4-Wire 1 kOhm PRT Bridge Module 4WPB1K
The 4WPB1K provides completion resistors for measurement of a 1000 Ohm Platinum Resistive Thermometer (PRT).

The 4WPB1K provides completion resistors for measurement of a 1000 Ohm Platinum Resistive Thermometer (PRT).

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Data Acquisition
Product Number 4WPB1K
Product Name 4-Wire 1 kOhm PRT Bridge Module
Data Acquisition Input Module
Form Factor Module
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6256-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details