Campbell Scientific, Inc. Datasheets for Solar Radiation Instruments
Solar radiation instruments measure the spectral range of radiation, including global solar radiation (sun + sky), net radiation (incoming solar - reflected solar) and the photosynthetic light spectrum.
Solar Radiation Instruments: Learn more
| Product Name | Notes |
|---|---|
| LI190SB accurately measures Photosynthetic Photon Flux Density (PPFD) in both natural and artificial light. PPFD is the number of photons in the 400 to 700 nm waveband incident per unit... | |
| The CNR1 net radiometer is manufactured by Kipp & Zonen for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave IR radiation versus surface-reflected... | |
| The CNR1-L net radiometer is manufactured by Kipp & Zonen for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave IR radiation versus surface-reflected... | |
| The CNR2 features a unique design with separate outputs for short-wave (solar) and long-wave (atmospheric and terrestrial) radiation. The CNR2 fits in the Kipp & Zonen product line between the... | |
| The CS300 is a silicon pyranometer manufactured by Apogee Instruments. The range of the sensor is 300 to 1000 nanometers, which encompasses most of the shortwave radiation that reaches the... | |
| The LI200X Silicon Pyranometer is calibrated against an Eppley precision spectral pyranometer (PSP) to accurately measure sun-plus-sky radiation. The LI200X is used extensively in solar, agricultural, and meteorological applications. The... | |
| The NR-LITE is a rugged net radiometer manufactured by Kipp & Zonen. Net radiometers measure the energy balance between incoming short-wave and long-wave IR radiation relative to surface reflected short-wave... | |
| The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and... | |
| The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile,... | |
| This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which... | |
| This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar-spectrum range, which allows... |