Campbell Scientific, Inc. Datasheets for Operator Interface Enclosures
Operator interface enclosures are used to house industrial controls such as display screens, pushbuttons, keyboards, lights, and other operator control devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Operator Interface Enclosures: Learn more
| Product Name | Notes |
|---|---|
| The PWENC12/14 is a prewired, weather-resistant enclosure that is 12 inches wide and 14 inches tall. It is factory-configured with up to eight connectors that are attached to the datalogger... | |
| The PWENC16/18 is a prewired, weather-resistant enclosure that is 16 inches wide and 18 inches tall. It is factory-configured with up to 19 connectors that are attached to the datalogger... |