Campbell Scientific, Inc. Datasheets for Telemetry Receivers and Telemetry Transmitters
Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication.
Telemetry Receivers and Telemetry Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The AVW206 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates in the 910- to 918-MHz... | |
| The AVW211 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates in the 920- to 928-MHz... | |
| The AVW216 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates at the 2.4GHz frequency, for... | |
| The RF310 is a Midland VHF transceiver that supports the 148 to 174 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each... | |
| The RF312 is a Midland UHF transceiver that supports the 440 to 470 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each... | |
| The RF313 is a Midland UHF transceiver that supports the 400 to 430 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each... | |
| The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information... |