Campbell Scientific, Inc. Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128... | |
| Either the CR720 or CR720XL I/O Module is required in each CR7 System. The CR720XL provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and... | |
| Either the CR720 or CR720XL is required in each CR7 System. The CR720 provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision... | |
| The Archer-PCON is a version of Juniper Systems' Archer Field PC with specialized software. The Archer-PCON is designed for general Campbell Scientific data-acquisition systems. The Archer Field PC is ultrarugged,... | |
| The CR1000 datalogger builds on the foundation of our CR10 and CR10X dataloggers, while adding the power and flexibility of our PakBus communications protocol and CRBasic programming. The CR1000 retains... | |
| The CR200X-series dataloggers are our smallest, lowest-cost instruments. The CR200X, when paired with an ENC200 enclosure and the small Model 16869 battery, has a deployment size of just 6 by... | |
| The CR3000 Micrologger® is a self-contained, rugged datalogger that can measure most sensor types directly, communicate via modems, control external devices, and store both data and programs in either non-volatile... | |
| The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of... | |
| The CR7 is a precision instrument that is primarily used in multi-parameter research and industrial applications. Each CR7 system is individually configured to meet the specific measurement needs of the... | |
| The CR800 provides a lower-cost datalogger alternative for measurements of a limited number of sensors, yet can be used with most of our telecommunication devices such as cellular telephones, UHF/VHF... | |
| The CR850 datalogger is similar to the CR800 datalogger, except it has a keyboard display as part of its integrated package. The CR850 provides a lower-cost datalogger alternative for measurements... | |
| The CR9000X is a modular, multiprocessor system that provides precision measurement capabilities in a rugged battery-operated package. The CR9000X consists of a base system and a chassis with I/O module... |