Campbell Scientific, Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| The SC-IRDA is an infrared device that allows a PDA handheld to communicate with a datalogger without opening the enclosure door. Typically this interface is placed in a compression fitting... | |
| The SC-USB allows Campbell Scientific dataloggers to communicate directly with computers that have a USB interface. The SC-USB is optically isolated, which helps eliminate noise pickup associated with PC power... | |
| The SC32B Optically Isolated Interface is used to connect a datalogger’s CS I/O port with a PC’s RS-232 port. This interface converts the computer’s RS-232 voltage levels to the CMOS... | |
| The SDM-SIO1 module connects to Campbell Scientific dataloggers using the SDM port and communications protocol. It connects to a remote serial device using industry standard hardware that can be set... |