Campbell Scientific, Inc. Datasheets for Data Input Modules

Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more

Product Name Notes
Terminal input modules (TIMs) are small peripherals that provide completion resistors for resistive bridge measurements, or act as voltage dividers or precision current shunts. The modules attach directly to the...
The 3WHB10K provides the completion resistor required for a 3-wire half bridge measurement. The completion resistor has a resistance of 10 kOhms with a tolerance of ±0.01%.
The 4WHB10K provides a completion resistor for 4-wire half-bridge measurements. This module should be used with sensors that have a 10 kOhm resistance.
The 4WPB100 provides completion resistors for measurement of a 100 Ohm Platinum Resistive Thermometer (PRT).
The 4WPB1K provides completion resistors for measurement of a 1000 Ohm Platinum Resistive Thermometer (PRT).
The CR7 723 Card provides 14 differential or 28 single-ended inputs for analog voltage measurements in the range of ±5 V. Each CR7 723 is placed in an open slot...
The CR7 723T Card provides 14 differential or 28 single-ended inputs. The CR7 723T also contains an RTD that provides a reference junction for thermocouple measurements that is accurate to...
The CR7 726 provides 8 differential or 16 single-ended inputs. The 726 is software configurable for full-scale measurement ranges of 50 Vdc or 15 Vdc. Each CR7 726 is placed...
The CR9050 is for use with the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9050 has 14 differential or 28 single-ended inputs for measuring voltages up to ±5 V.
The CR9051E Fault-Protected Analog Input Module is for use with the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9051E provides 14 differential (28 single-ended) fault-protected input channels for measuring...
The CR9055 is a 50 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9055 has 14 differential or 28 single-ended inputs for measuring voltages up...
The CR9055E is a 50 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9055E has 14 differential or 28 single-ended inputs for measuring voltages up...
The CR9058E is a ±60 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9058E has 10 differential inputs; each channel has its own isolation ground,...
The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels...
The SDM-SW8A is an 8-channel pulse count module; each channel can be individually configured for single-pole double throw (SPDT), single-pole single throw (SPST), or voltage pulse measurements. Output options include...
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes...
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow...