Campbell Scientific, Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| The AM16/32B has replaced the AM16/32A. The AM16/32B supports two clocking modes: Mode A works like the AM16/32A and sequentially advances through each channel. Mode B uses a relay address... | |
| The AM25T sequentially connects up to 25 thermocouples or other low-level voltage output sensors to a common differential channel. The output from this channel is wired to a differential input... | |
| The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much... | |
| The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much... | |
| The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome... | |
| The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much... |