Campbell Scientific, Inc. Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| The SC-IRDA is an infrared device that allows a PDA handheld to communicate with a datalogger without opening the enclosure door. Typically this interface is placed in a compression fitting... | |
| The SC-USB allows Campbell Scientific dataloggers to communicate directly with computers that have a USB interface. The SC-USB is optically isolated, which helps eliminate noise pickup associated with PC power... | |
| The SC32B Optically Isolated Interface is used to connect a datalogger’s CS I/O port with a PC’s RS-232 port. This interface converts the computer’s RS-232 voltage levels to the CMOS... | |
| The SDM-SIO1 module connects to Campbell Scientific dataloggers using the SDM port and communications protocol. It connects to a remote serial device using industry standard hardware that can be set... |