Campbell Scientific, Inc. Datasheets for Flash Memory Cards
Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time.
Flash Memory Cards: Learn more
| Product Name | Notes |
|---|---|
| The CFM100 is an external CompactFlash® module used to extend the memory of the CR1000 or CR3000. CompactFlash memory cards (purchased separately) are required. The CFM100 connects to the datalogger's... | |
| The NL115 is a 10baseT ethernet interface device and a CompactFlash module. The device allows a Campbell CR1000 or CR3000 datalogger to communicate with a computer using TCP/IP, making it... | |
| The SC115 CS I/O-to-USB Flash Memory Drive is an innovative 2-GB device that allows you to augment your onsite data storage or to transport data between the datalogger and PC. |