The CR7 is a precision instrument that is primarily used in multi-parameter research and industrial applications. Each CR7 system is individually configured to meet the specific measurement needs of the customer.
A control module is the base of the measurement system, then the input/output module, datalogger enclosure, and I/O cards are added. As measurement needs change from study to study, the CR7 can be adapted by modifying the I/O card configuration.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | CR700X |
| Product Name | Measurement and Control System |
| Form Factor | Panel / Chassis Mount |
| Excitation | Voltage |
| User Interface | None |
| Application | General Lab & Industrial |