Campbell Scientific, Inc. Datasheets for Data Acquisition Systems and Instruments
Data acquisition systems and instruments collect, digitize, and process multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes.
Data Acquisition Systems and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Either the CR720 or CR720XL I/O Module is required in each CR7 System. The CR720XL provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and... | |
| Either the CR720 or CR720XL is required in each CR7 System. The CR720 provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision... | |
| The Archer-OBS is a portable data-collection tool for use with Campbell Scientific's OBS-3A Turbidity and Temperature Monitoring System. It comes with Campbell's new OBS-Mobile software—versatile, easy-to-use software that allows the... | |
| The CR7 is a precision instrument that is primarily used in multi-parameter research and industrial applications. Each CR7 system is individually configured to meet the specific measurement needs of the... | |
| The CR9000X is a modular, multiprocessor system that provides precision measurement capabilities in a rugged battery-operated package. The CR9000X consists of a base system and a chassis with I/O module... | |
| The CR9000XC is our "compact" version of the CR9000X; it can hold up to five user-selectable modules at a time. The CR9000XC's base system consists of a CR9032 CPU module,... |