Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows:
Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. Their input channel configuration and small size make them optimal for measuring one or two sensors.
The CR216X Datalogger features an onboard 2.4-GHz spread-spectrum radio with the functionality of the CR200X Datalogger.
When paired with an ENC200 enclosure and the small 16869 battery, the packaged CR216X has a deployment size of only 6 in. by 7 in. This small package is optimal for the CR216X to be used as a wireless sensor within a PakBus network. The CR216X measures the sensors attached to it, then transmits its data wirelessly via its spread-spectrum radio to a master datalogger. For more information on how to configure a PakBus system, please read our PakBus Networking Guide (see sidebar).
If an alternate spread-spectrum radio frequency is required, see our CR211X and CR206X dataloggers.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CR216X |
| Product Name | Datalogger with 2.4-GHz Radio |
| Data Acquisition | Datalogger |
| Form Factor | Panel / Chassis Mount |
| Excitation | Voltage |
| User Interface | None |
| Host Connection | RS232/422/485; Radio |