The CR9058E is a ±60 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems.
The CR9058E has 10 differential inputs; each channel has its own isolation ground, which can be used to connect a shielded cable. The CR9058E has an on-board RTD to provide a reference temperature measurement for thermocouple measurements. The CR9058E's analog resolution on the ±2 Vdc range is ±10 microvolts; on the 20 Vdc range, ±100 microvolts; and on the ±60 Vdc range, ±300 microvolts.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CR9058E |
| Product Name | 60 V Isolated Analog Input Module |
| Data Acquisition | Input Module |
| Form Factor | PC Board |
| User Interface | None |
| Application | General Lab & Industrial |
| Analog Channels | 10 # |