Campbell Scientific, Inc. Datalogger With 922-MHz Radio CR211X

Description
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48 Up to eight tables instead of four Compiled CRBasic programs that are two times larger Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. Their input channel configuration and small size make them optimal for measuring one or two sensors. The CR211X Datalogger integrates an onboard 922-MHz spread-spectrum radio with the functionality of the CR200X Datalogger, providing both measurement and telecommunication capability in one small package. The CR211X's input channel configuration and small size are optimal for measuring one or two sensors. When paired with an ENC200 enclosure and the small 16869 battery, the packaged CR211X has a deployment size of only 6 inches by 7 inches. If an alternate spread spectrum radio is required, see our CR206X and CR216X dataloggers.
Description
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48 Up to eight tables instead of four Compiled CRBasic programs that are two times larger Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. Their input channel configuration and small size make them optimal for measuring one or two sensors. The CR211X Datalogger integrates an onboard 922-MHz spread-spectrum radio with the functionality of the CR200X Datalogger, providing both measurement and telecommunication capability in one small package. The CR211X's input channel configuration and small size are optimal for measuring one or two sensors. When paired with an ENC200 enclosure and the small 16869 battery, the packaged CR211X has a deployment size of only 6 inches by 7 inches. If an alternate spread spectrum radio is required, see our CR206X and CR216X dataloggers.

Suppliers

Company
Product
Description
Supplier Links
Datalogger With 922-MHz Radio - CR211X - Campbell Scientific, Inc.
Logan, UT, USA
Datalogger With 922-MHz Radio
CR211X
Datalogger With 922-MHz Radio CR211X
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48 Up to eight tables instead of four Compiled CRBasic programs that are two times larger Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. Their input channel configuration and small size make them optimal for measuring one or two sensors. The CR211X Datalogger integrates an onboard 922-MHz spread-spectrum radio with the functionality of the CR200X Datalogger, providing both measurement and telecommunication capability in one small package. The CR211X's input channel configuration and small size are optimal for measuring one or two sensors. When paired with an ENC200 enclosure and the small 16869 battery, the packaged CR211X has a deployment size of only 6 inches by 7 inches. If an alternate spread spectrum radio is required, see our CR206X and CR216X dataloggers.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows:

  • Up to 128 public variables instead of 48
  • Up to eight tables instead of four
  • Compiled CRBasic programs that are two times larger

Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. Their input channel configuration and small size make them optimal for measuring one or two sensors.

The CR211X Datalogger integrates an onboard 922-MHz spread-spectrum radio with the functionality of the CR200X Datalogger, providing both measurement and telecommunication capability in one small package.

The CR211X's input channel configuration and small size are optimal for measuring one or two sensors. When paired with an ENC200 enclosure and the small 16869 battery, the packaged CR211X has a deployment size of only 6 inches by 7 inches. If an alternate spread spectrum radio is required, see our CR206X and CR216X dataloggers.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Data Acquisition
Product Number CR211X
Product Name Datalogger With 922-MHz Radio
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
Excitation Voltage
User Interface None
Host Connection RS232/422/485; Radio
Unlock Full Specs
to access all available technical data

Similar Products

4Relay/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6266-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Sound Level Data Logger - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details