Campbell Scientific, Inc. Digital Control Port Expansion Module SDM-CD16D

Description
The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger. The SDM-CD16D is commonly used to drive normal logic level inputs. It can also source some current; when an output is set HI, a ‘boost’ circuit allows the SDM-CD16D to source a current of up to 100 mA, which allows it to directly control low voltage valves, relays, etc.
Description
The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger. The SDM-CD16D is commonly used to drive normal logic level inputs. It can also source some current; when an output is set HI, a ‘boost’ circuit allows the SDM-CD16D to source a current of up to 100 mA, which allows it to directly control low voltage valves, relays, etc.

Suppliers

Company
Product
Description
Supplier Links
Digital Control Port Expansion Module - SDM-CD16D - Campbell Scientific, Inc.
Logan, UT, USA
Digital Control Port Expansion Module
SDM-CD16D
Digital Control Port Expansion Module SDM-CD16D
The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger. The SDM-CD16D is commonly used to drive normal logic level inputs. It can also source some current; when an output is set HI, a ‘boost’ circuit allows the SDM-CD16D to source a current of up to 100 mA, which allows it to directly control low voltage valves, relays, etc.

The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger.

The SDM-CD16D is commonly used to drive normal logic level inputs. It can also source some current; when an output is set HI, a ‘boost’ circuit allows the SDM-CD16D to source a current of up to 100 mA, which allows it to directly control low voltage valves, relays, etc.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Data Acquisition
Product Number SDM-CD16D
Product Name Digital Control Port Expansion Module
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details