Campbell Scientific, Inc. Datasheets for Towers, Masts, and Poles
Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines.
Towers, Masts, and Poles: Learn more
| Product Name | Notes |
|---|---|
| Campbell Scientific now has a portable, 30-ft instrument mount. The CM375 kit consists of five 6-ft galvanized pipes, a stainless-steel base, guy cables, duck-bill anchors, and a guy-wire tensioning kit. | |
| The CM10 provides measurement heights up to 10 feet (3 meters) and support for attached sensors and mounts, solar panels, and environmental enclosures. The tripod legs are individually adjustable allowing... | |
| The CM106 is an adjustable tripod made of galvanized steel tubing. It is adjustable from 7 to 10 ft, so it replaces the 6-ft CM6 and the 10-ft CM10. It... | |
| The CM110 is a 10-foot instrumentation tripod. Constructed from stainless steel, the CM110 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is ten feet; | |
| The CM115 is a 15-foot instrumentation tripod. Constructed from stainless steel, the CM115 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is fifteen feet; | |
| The CM120 is a 20-foot instrumentation tripod. Constructed from stainless steel, the CM120 is much lighter than comparable galvanized-steel instrumentation tripods. The maximum height of the tripod is 20 feet; | |
| The CM300 consists of a 23-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an... | |
| The CM305 consists of a 47-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an... | |
| The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an... | |
| The CM6 provides measurement heights up to 6 feet (2 meters) and support for attached sensors and mounts, solar panels, and environmental enclosures. The tripod legs are individually adjustable allowing... | |
| The UT10 is a durable, lightweight instrument tower that can be used for a variety of applications. It supports a 10 ft (3 m) measurement height for wind sensors as... | |
| The UT20 is a durable instrument tower that can be used for a variety of applications. It supports a 20 foot (6 m) measurement height for wind sensors for fire... | |
| The UT30 is a durable instrument tower that can be used for a variety of applications. It supports a 30 foot (10 m) measurement height for wind sensors as well... |