Campbell Scientific, Inc. Datalogger CR200X

Description
The CR200X-series dataloggers are our smallest, lowest-cost instruments. The CR200X, when paired with an ENC200 enclosure and the small Model 16869 battery, has a deployment size of just 6 by 7 inches. The CR200X is the base model in the CR200X datalogger series. Three related models, the CR206X, CR211X, and CR216X, carry onboard, spread-spectrum radios, and the CR295X is equipped for use with the TX312 GOES satellite transmitter. Ideal for measuring one or two sensors, these dataloggers can also function as nodes in larger networks. CR200X Benefits Small, with low power consumption for simple measurement stations
Description
The CR200X-series dataloggers are our smallest, lowest-cost instruments. The CR200X, when paired with an ENC200 enclosure and the small Model 16869 battery, has a deployment size of just 6 by 7 inches. The CR200X is the base model in the CR200X datalogger series. Three related models, the CR206X, CR211X, and CR216X, carry onboard, spread-spectrum radios, and the CR295X is equipped for use with the TX312 GOES satellite transmitter. Ideal for measuring one or two sensors, these dataloggers can also function as nodes in larger networks. CR200X Benefits Small, with low power consumption for simple measurement stations

Suppliers

Company
Product
Description
Supplier Links
Datalogger - CR200X - Campbell Scientific, Inc.
Logan, UT, USA
Datalogger
CR200X
Datalogger CR200X
The CR200X-series dataloggers are our smallest, lowest-cost instruments. The CR200X, when paired with an ENC200 enclosure and the small Model 16869 battery, has a deployment size of just 6 by 7 inches. The CR200X is the base model in the CR200X datalogger series. Three related models, the CR206X, CR211X, and CR216X, carry onboard, spread-spectrum radios, and the CR295X is equipped for use with the TX312 GOES satellite transmitter. Ideal for measuring one or two sensors, these dataloggers can also function as nodes in larger networks. CR200X Benefits Small, with low power consumption for simple measurement stations

The CR200X-series dataloggers are our smallest, lowest-cost instruments. The CR200X, when paired with an ENC200 enclosure and the small Model 16869 battery, has a deployment size of just 6 by 7 inches.

The CR200X is the base model in the CR200X datalogger series. Three related models, the CR206X, CR211X, and CR216X, carry onboard, spread-spectrum radios, and the CR295X is equipped for use with the TX312 GOES satellite transmitter.

Ideal for measuring one or two sensors, these dataloggers can also function as nodes in larger networks.

CR200X Benefits

  • Small, with low power consumption for simple measurement stations
Supplier's Site
Logan, UT, USA
Datalogger
CR200X
Datalogger CR200X
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48 Up to eight tables instead of four Compiled CRBasic programs that are two times larger Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. The CR200X is our lowest-cost datalogger. Its input channel configuration and small size make it optimal for measuring one or two sensors. When paired with an ENC200 enclosure and the small 16869 battery, the packaged CR200 has a deployment size of only 6 inches by 7 inches. The CR200X is the base model in the CR200 datalogger series. Three related models, the CR206X, CR211X, and CR216X, carry onboard, spread-spectrum radios, and the CR295X is specially equipped for use with the TX312 GOES transmitter.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows:

  • Up to 128 public variables instead of 48
  • Up to eight tables instead of four
  • Compiled CRBasic programs that are two times larger

Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. The CR200X is our lowest-cost datalogger. Its input channel configuration and small size make it optimal for measuring one or two sensors. When paired with an ENC200 enclosure and the small 16869 battery, the packaged CR200 has a deployment size of only 6 inches by 7 inches.

The CR200X is the base model in the CR200 datalogger series. Three related models, the CR206X, CR211X, and CR216X, carry onboard, spread-spectrum radios, and the CR295X is specially equipped for use with the TX312 GOES transmitter.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category Data Acquisition Data Acquisition
Product Number CR200X CR200X
Product Name Datalogger Datalogger
Data Acquisition Datalogger Datalogger
Application General Lab & Industrial General Lab & Industrial
Analog Channels 5 # 8 #
Resolution 12 bits
Name LNDB SCWin, PC400
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details