Campbell Scientific, Inc. Datasheets for Hygrometers and Humidity Measurement Instruments
Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more
| Product Name | Notes |
|---|---|
| The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that... | |
| The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The... | |
| The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being... | |
| The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather... | |
| The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C... | |
| The HMP60 measures both temperature and relative humidity and is suitable for long-term, unattended monitoring. The humidity component features a field-replaceable chip, which eliminates downtime typically required for the recalibration... | |
| The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be... |