Campbell Scientific, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The 43347 probe is typically used in air quality applications to obtain the delta temperature. Air temperature is measured at 2- and 10-meter measurement heights to determine atmospheric stability as... | |
| The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on... | |
| The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C... | |
| The HMP45C is a rugged, accurate temperature/RH probe manufactured by Vaisala Inc. The probe uses a HUMICAP capacitive polymer H chip to measure relative humidity over the 0 to 100%... | |
| The HMP50 is a temperature and relative humidity sensor manufactured by Vaisala. It measures air temperature with a 1000 ohm platinum resistance themometer (PRT), and RH with a capacitive chip. |