LAPP Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Page: 1 2
Product Name Notes
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data,...
SKINDICHT® CN/CN-M is a high quality, chromium-nickel steel cable gland that is able to withstand extreme temperatures. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications.
SKINTO® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. The glands are made of a specially-developed polycarbonate compound, guarenteeing excellent weather resistance in hot...
SKINTOP® HYGIENIC is a stainless steel cable gland that is FDA approved andmade with special design features that prevent micro-organisms and bacteriafrom sticking to the surface. The gland has an...
SKINTOP® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating...
SKINTOP® CLICK FLEX is an innovative cable insertion system that providesfast, highly flexible assembly. Easy snap-in-place installation results in fixed,centered, strain relief with maximum protection in seconds. Liquid-tightspiral strain relief...
SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole...
SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering.
SKINTOP® FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. Application...
SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69K rating and withstands...
SKINTOP® K-M/KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class ”e” security. It...
SKINTOP® MS- NPT/MSR- NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range...
SKINTOP® MS-M ATEX and MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class...
SKINTOP® MS-M-XL/MSR-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required.
SKINTOP® MS-SC is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and...
SKINTOP® MS-XL/MSR-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range...
SKINTOP® MS/MSR is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications,...
SKINTOP® SLM/SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland with metric thread that is universally suited for all types of machinery & equipment, including automation, motion control, process...
SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems,...
The SKINDICHT® RWV metallic cable gland has a compact 90° elbow design, constructed of corrosion-resistant nickel-plated die-cast zinc with an internal neoprene seal. The SKINDICHT® RWV elbow cable gland can...
The SKINDICHT® SH cable clamp is an extremely durable compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of a specially formed nickel-plated...
The SKINDICHT® SHV cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water...
The SKINDICHT® SHV-M cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water...
The SKINDICHT® SHVE is a compact strain relief cable gland with a cylindrical grounding sleeve designed to provide maximum EMC protection when used with copper- and steel-shielded cables.
The SKINDICHT® SK cable gland is equipped with two nickel-plated brass saddle clamps that guarantee reliable strain relief.
The SKINDICHT® SKZ cable clamp is a compact strain relief cable gland with double saddle clamps and additional sealing. The sealing is achieved by means of a multi-layered bushing that...
The SKINDICHT® SR cable clamp is a compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of specially formed nickel-plated brass saddle clamps...
The SKINDICHT® SVRE cable clamp is a compact general-purpose cable clamp with an adjustable multi-layered bushing which accommodates a large cable diameter range.
The SKINTOP® BT/BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. Application Advantages • Excellent bending protection...
The SKINTOP® MS- NPT/MS-M BRUSH provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the screen braid under the...

<< Prev