LAPP SKINTOP® SLRN: Non-Metallic Strain Relief - NPT S1234

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® SLRN: Non-Metallic Strain Relief - NPT - S1234 - LAPP
Florham Park, NJ, United States
SKINTOP® SLRN: Non-Metallic Strain Relief - NPT
S1234
SKINTOP® SLRN: Non-Metallic Strain Relief - NPT S1234
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
Cable and Cord Grips - 2181-S1234-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-S1234-ND
Cable and Cord Grips 2181-S1234-ND
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide 3/4"" NPT Gray"

"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide 3/4"" NPT Gray"

Buy Now Datasheet
Cable Gland Lapp SKINTOP SLRN 3/4
King of Prussia, PA, United States
Cable Gland Lapp SKINTOP SLRN 3/4" GY - S1234
Cable Gland Lapp SKINTOP SLRN 3/4" GY - S1234
Lapp reducer bushing cable gland S1234 - SLRN 3/4" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/4" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables with OD 9-16mm.

Lapp reducer bushing cable gland S1234 - SLRN 3/4" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/4" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables with OD 9-16mm.

Supplier's Site
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-3/4 INCH, GREY, REDUCE - 70123233 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-3/4 INCH, GREY, REDUCE
70123233
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-3/4 INCH, GREY, REDUCE 70123233
SKINTOP SLN/ SLRN is a durable, liquid tight, easy to assemble strain relief cable gland with NPT threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics. Locknuts, not included, may be ordered separately, see 650-5062 for details.

SKINTOP SLN/ SLRN is a durable, liquid tight, easy to assemble strain relief cable gland with NPT threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics. Locknuts, not included, may be ordered separately, see 650-5062 for details.

Supplier's Site

Technical Specifications

  LAPP DigiKey Automation24, Inc. Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands Sealing Glands
Product Number S1234 2181-S1234-ND 70123233
Product Name SKINTOP® SLRN: Non-Metallic Strain Relief - NPT Cable and Cord Grips Cable Gland Lapp SKINTOP SLRN 3/4" GY - S1234 CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-3/4 INCH, GREY, REDUCE
Application Cable & Wire Cable & Wire Cable & Wire Cable & Wire
Material Polyamide / Nylon Polyamide / Nylon Polyamide / Nylon; PA Polyamide
Mounting Size 1.05 inch (26.7 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601007R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
PG16 Ventilation Cable Gland - MIV-PG16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details