LAPP SKINTOP® SLM: Non-Metallic Strain Relief - Metric S1516

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® SLM: Non-Metallic Strain Relief - Metric - S1516 - LAPP
Florham Park, NJ, United States
SKINTOP® SLM: Non-Metallic Strain Relief - Metric
S1516
SKINTOP® SLM: Non-Metallic Strain Relief - Metric S1516
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
Cable and Cord Grips - 2181-S1516-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-S1516-ND
Cable and Cord Grips 2181-S1516-ND
"Cable Gland 0.31"" ~ 0.67"" (8.0mm ~ 17.0mm) Polyamide M25x1.5 Gray"

"Cable Gland 0.31"" ~ 0.67"" (8.0mm ~ 17.0mm) Polyamide M25x1.5 Gray"

Buy Now Datasheet
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, M-25X1.5 THREAD, GREY - 70123239 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, M-25X1.5 THREAD, GREY
70123239
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, M-25X1.5 THREAD, GREY 70123239
SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.

SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.

Supplier's Site

Technical Specifications

  LAPP DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number S1516 2181-S1516-ND 70123239
Product Name SKINTOP® SLM: Non-Metallic Strain Relief - Metric Cable and Cord Grips CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, M-25X1.5 THREAD, GREY
Application Cable & Wire Cable & Wire Cable & Wire
Material Polyamide / Nylon Polyamide / Nylon Polyamide
Mounting Size 0.9850 inch (25.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details