LAPP Cable Gland, Pa, Pg 11, Black; Thread Size Imperial Olflex S2311(SLFX11W/NUT

Description
CABLE GLAND, PA, PG 11, BLACK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA, PG 11, BLACK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa, Pg 11, Black; Thread Size Imperial Olflex - 92F5063 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa, Pg 11, Black; Thread Size Imperial Olflex
92F5063
Cable Gland, Pa, Pg 11, Black; Thread Size Imperial Olflex 92F5063
CABLE GLAND, PA, PG 11, BLACK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6 RoHS Compliant: Yes

CABLE GLAND, PA, PG 11, BLACK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F5063
Product Name Cable Gland, Pa, Pg 11, Black; Thread Size Imperial Olflex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 117626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details