LAPP SKINTOP® SLR: Non-Metallic Strain Relief - PG S2211

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® SLR: Non-Metallic Strain Relief - PG - S2211 - LAPP
Florham Park, NJ, United States
SKINTOP® SLR: Non-Metallic Strain Relief - PG
S2211
SKINTOP® SLR: Non-Metallic Strain Relief - PG S2211
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
Cable and Cord Grips - 2181-S2211-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-S2211-ND
Cable and Cord Grips 2181-S2211-ND
"Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Polyamide PG11 Black"

"Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Polyamide PG11 Black"

Buy Now Datasheet

Technical Specifications

  LAPP DigiKey
Product Category Sealing Glands Sealing Glands
Product Number S2211 2181-S2211-ND
Product Name SKINTOP® SLR: Non-Metallic Strain Relief - PG Cable and Cord Grips
Application Cable & Wire Cable & Wire
Material Polyamide / Nylon Polyamide / Nylon
Mounting Size 0.7320 inch (18.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601210R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Traction Relief Cable Gland - 5306111 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 suppliers
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Bending-proof Nylon Cable Glands (Type B) - MIV-BPNCGB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details