LAPP SKINTOP® SLRN: Non-Metallic Strain Relief - NPT S1201

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® SLRN: Non-Metallic Strain Relief - NPT - S1201 - LAPP
Florham Park, NJ, United States
SKINTOP® SLRN: Non-Metallic Strain Relief - NPT
S1201
SKINTOP® SLRN: Non-Metallic Strain Relief - NPT S1201
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
Cable and Cord Grips - 2181-S1201-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-S1201-ND
Cable and Cord Grips 2181-S1201-ND
"Cable Gland 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Gray"

"Cable Gland 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Gray"

Buy Now Datasheet
Cable Gland Lapp SKINTOP SLRN 1
King of Prussia, PA, United States
Cable Gland Lapp SKINTOP SLRN 1" GY - S1201
Cable Gland Lapp SKINTOP SLRN 1" GY - S1201
Lapp reducer bushing cable gland S1201 - SLRN 1" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables with OD 14-21mm.

Lapp reducer bushing cable gland S1201 - SLRN 1" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables with OD 14-21mm.

Supplier's Site
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-1 INCH, GREY, REDUCER - 70123231 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-1 INCH, GREY, REDUCER
70123231
CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-1 INCH, GREY, REDUCER 70123231
SKINTOP SLN/ SLRN is a durable, liquid tight, easy to assemble strain relief cable gland with NPT threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics. Locknuts, not included, may be ordered separately, see 650-0134 for details.

SKINTOP SLN/ SLRN is a durable, liquid tight, easy to assemble strain relief cable gland with NPT threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics. Locknuts, not included, may be ordered separately, see 650-0134 for details.

Supplier's Site

Technical Specifications

  LAPP DigiKey Automation24, Inc. Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands Sealing Glands
Product Number S1201 2181-S1201-ND 70123231
Product Name SKINTOP® SLRN: Non-Metallic Strain Relief - NPT Cable and Cord Grips Cable Gland Lapp SKINTOP SLRN 1" GY - S1201 CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, NPT-1 INCH, GREY, REDUCER
Application Cable & Wire Cable & Wire Cable & Wire Cable & Wire
Material Polyamide / Nylon Polyamide / Nylon Polyamide / Nylon; PA Polyamide
Mounting Size 1.31 inch (33.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248700 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 2100633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details