RECOM Power, Inc. DC DC Converters RSO-243.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1582-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1582-5-ND
DC DC Converters 945-1582-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.3A; Power Supply Approvals Recom Power - 64X0098 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.3A; Power Supply Approvals Recom Power
64X0098
Dc-Dc Converter, Medical, 3.3V, 0.3A; Power Supply Approvals Recom Power 64X0098
DC-DC CONVERTER, MEDICAL, 3.3V, 0.3A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.3A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RSO-243.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RSO-243.3S
Power Supplies - Board Mount - DC DC Converters RSO-243.3S
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1582-5-ND 64X0098 RSO-243.3S
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.3A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details