Eaton Corporation Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2
Product Name Notes
EFC
2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT/20 MM CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67...
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION 12 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL,...
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION 20 MM CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67...
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION 8 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE CONVERTIBLE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING...
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION 8 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL,...
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION 9 PIN MINI CONNECTOR CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.69 INCH LEVER LENGTH/RADIUS 0.18 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.85 INCH ROLLER DIAMETER BANTAM ROLLER TYPE E50 MODEL
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.69 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE ADJUSTABLE PRECISION LEVER TYPE BACK ROLLER...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.69 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER ADJUSTABLE PRECISION LEVER TYPE BACK ROLLER MOUNTING...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.88 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE STAINLESS STEEL LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS STEEL LEVER MATERIAL ADJUSTABLE...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.38 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL BACK ROLLER...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE FORK LEVER TYPE (1) FRONT, (1)...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE FORK LEVER TYPE (2) FRONT ROLLER...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER OFFSET INBOARD, BALL BEARING ROLLER TYPE STAINLESS STEEL LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER OFFSET OUTBOARD, BALL BEARING ROLLER TYPE STAINLESS STEEL LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL E50...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER CAST ALUMINUM LEVER MATERIAL BACK ROLLER MOUNTING...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE (1) FRONT, (1) BACK...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE (2) FRONT ROLLER MOUNTING...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET INBOARD ROLLER TYPE STAINLESS STEEL LEVER...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER TYPE STAINLESS STEEL LEVER...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL E50...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.5 TO 3.25 INCH LEVER LENGTH/RADIUS 0.11 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.4 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.69 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER ADJUSTABLE PRECISION LEVER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.5 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.28 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 1.5 INCH ROLLER DIAMETER CAST ALUMINUM LEVER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER CAST ALUMINUM LEVER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET INBOARD ROLLER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.63 TO 3.75 INCH LEVER LENGTH/RADIUS 0.29 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 1.5 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 0.29 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 1.5 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.29 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 1.5 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 20 MM CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,...
SP-1NO-1NC, SNAP ACTION CONTACT CONFIGURATION 20 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE GRAVITY RETURN OPERATION TYPE 600 VAC 5 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA...
SP-1NO-1NC, SNAP ACTION CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE GRAVITY RETURN OPERATION TYPE 600 VAC 5 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE...

<< Prev