Eaton CorporationLimit Switch Rotary Head Roller LeverE50KL576
Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
3 INCH LEVER LENGTH/RADIUS
0.29 INCH ROLLER WIDTH
NYLATRON ROLLER MATERIAL
1.5 INCH ROLLER DIAMETER
STANDARD ROLLER TYPE
CAST ALUMINUM LEVER MATERIAL
FRONT ROLLER MOUNTING LOCATION
E50 MODEL
Eaton Corporation
Done
Datasheet
Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
3 INCH LEVER LENGTH/RADIUS
0.29 INCH ROLLER WIDTH
NYLATRON ROLLER MATERIAL
1.5 INCH ROLLER DIAMETER
STANDARD ROLLER TYPE
CAST ALUMINUM LEVER MATERIAL
FRONT ROLLER MOUNTING LOCATION
E50 MODEL
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
3 INCH LEVER LENGTH/RADIUS
0.29 INCH ROLLER WIDTH
NYLATRON ROLLER MATERIAL
1.5 INCH ROLLER DIAMETER
STANDARD ROLLER TYPE
CAST ALUMINUM LEVER MATERIAL
FRONT ROLLER MOUNTING LOCATION
E50 MODEL
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON