Eaton Corporation Limit Switch Rotary Head Roller Lever E50KL554

Description
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet
Description
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Rotary Head Roller Lever - E50KL554 - Eaton Corporation
Cleveland, OH, USA
Limit Switch Rotary Head Roller Lever
E50KL554
Limit Switch Rotary Head Roller Lever E50KL554
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
  • E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
  • 3 INCH LEVER LENGTH/RADIUS
  • 0.25 INCH ROLLER WIDTH
  • 0.69 INCH ROLLER DIAMETER
  • STANDARD, BALL BEARING ROLLER TYPE
  • CAST ALUMINUM LEVER MATERIAL
  • FRONT ROLLER MOUNTING LOCATION
  • E50 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Limit Switches
Product Number E50KL554
Product Name Limit Switch Rotary Head Roller Lever
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details