Eaton Corporation Limit Switch Rotary Head Roller Lever E50KL548

Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet
Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Rotary Head Roller Lever - E50KL548 - Eaton Corporation
Cleveland, OH, USA
Limit Switch Rotary Head Roller Lever
E50KL548
Limit Switch Rotary Head Roller Lever E50KL548
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
  • EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
  • 3 INCH LEVER LENGTH/RADIUS
  • 0.32 INCH ROLLER WIDTH
  • NYLATRON ROLLER MATERIAL
  • 0.75 INCH ROLLER DIAMETER
  • STANDARD ROLLER TYPE
  • CAST ALUMINUM LEVER MATERIAL
  • FRONT ROLLER MOUNTING LOCATION
  • E50 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Limit Switches
Product Number E50KL548
Product Name Limit Switch Rotary Head Roller Lever
Unlock Full Specs
to access all available technical data

Similar Products

Micro switch - S-3-BE - Festo Corporation
Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
View Details
Limit Switch - 43251332 - Radwell International
Specs
Device Type Linear Limit Switch
View Details