E50TD1S -- SPECIAL PURPOSE ROLLER LEVER LIMIT SWITCH
Eaton CorporationSpecial Purpose Roller Lever Limit SwitchE50TD1S
Description
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION
8 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE
CLOCKWISE/COUNTER CLOCKWISE CONVERTIBLE OPERATION TYPE
600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F (CW/CCW), 14 TO 250 DEG F (CW/CCW) OPERATING TEMPERATURE
3 LB-INCH OPERATING FORCE
10 DEG (STEP 1), 10 DEG (STEP 2) OPERATING TRAVEL
SIDE ROTARY ACTUATOR/HEAD TYPE
4 DEG (EACH STEP) RESET TRAVEL
90 DEG TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
Eaton Corporation
Done
Datasheet
Description
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION
8 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE
CLOCKWISE/COUNTER CLOCKWISE CONVERTIBLE OPERATION TYPE
600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F (CW/CCW), 14 TO 250 DEG F (CW/CCW) OPERATING TEMPERATURE
3 LB-INCH OPERATING FORCE
10 DEG (STEP 1), 10 DEG (STEP 2) OPERATING TRAVEL
SIDE ROTARY ACTUATOR/HEAD TYPE
4 DEG (EACH STEP) RESET TRAVEL
90 DEG TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION
8 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE
CLOCKWISE/COUNTER CLOCKWISE CONVERTIBLE OPERATION TYPE
600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F (CW/CCW), 14 TO 250 DEG F (CW/CCW) OPERATING TEMPERATURE
3 LB-INCH OPERATING FORCE
10 DEG (STEP 1), 10 DEG (STEP 2) OPERATING TRAVEL
SIDE ROTARY ACTUATOR/HEAD TYPE
4 DEG (EACH STEP) RESET TRAVEL
90 DEG TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
DP-2NO-2NC, SNAP ACTION CONTACT CONFIGURATION
8 FT 22 TO 12 AWG CABLE, RECEPTACLE CONNECTION TYPE
CLOCKWISE/COUNTER CLOCKWISE CONVERTIBLE OPERATION TYPE