InspectorTools Waterproof ExStik™ II Dissolved Oxygen Meter EXDO600

Description
Easy to replace screw on membrane cap with optional extension cables Oxygen level displayed as % Saturation or Concentration (mg/L [ppm]) Adjustable Altitude Compensation (0-20,000ft in 1,000ft increments) Adjustable Salinity Compensation from 0 to 50ppt Analog bargraph indicates trrends Memory stores up to 25 data sets with DO and Temperature reading Self calibration on power up Data Hold, Auto power off, Low battery
Description
Easy to replace screw on membrane cap with optional extension cables Oxygen level displayed as % Saturation or Concentration (mg/L [ppm]) Adjustable Altitude Compensation (0-20,000ft in 1,000ft increments) Adjustable Salinity Compensation from 0 to 50ppt Analog bargraph indicates trrends Memory stores up to 25 data sets with DO and Temperature reading Self calibration on power up Data Hold, Auto power off, Low battery

Suppliers

Company
Product
Description
Supplier Links
Waterproof ExStik™ II Dissolved Oxygen Meter - EXDO600 - InspectorTools
Ventura, CA, USA
Waterproof ExStik™ II Dissolved Oxygen Meter
EXDO600
Waterproof ExStik™ II Dissolved Oxygen Meter EXDO600
Easy to replace screw on membrane cap with optional extension cables Oxygen level displayed as % Saturation or Concentration (mg/L [ppm]) Adjustable Altitude Compensation (0-20,000ft in 1,000ft increments) Adjustable Salinity Compensation from 0 to 50ppt Analog bargraph indicates trrends Memory stores up to 25 data sets with DO and Temperature reading Self calibration on power up Data Hold, Auto power off, Low battery

Easy to replace screw on membrane cap with optional extension cables

  • Oxygen level displayed as % Saturation or Concentration (mg/L [ppm])
  • Adjustable Altitude Compensation (0-20,000ft in 1,000ft increments)
  • Adjustable Salinity Compensation from 0 to 50ppt
  • Analog bargraph indicates trrends
  • Memory stores up to 25 data sets with DO and Temperature reading
  • Self calibration on power up
  • Data Hold, Auto power off, Low battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Dissolved Oxygen Meters
Product Number EXDO600
Product Name Waterproof ExStik™ II Dissolved Oxygen Meter
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Meter -  - CO2Meter.com
Specs
Form Factor Modular
Dissolved O2 Range 0 to 2 ppm
Accuracy 20000 ppm
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Form Factor Panel
Display Type Video
User Controls Digital Front Panel
View Details
Water Analysis Meter - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details
Dissolved Oxygen (DO) and Temperature Pen - ULTRAPEN™ PT5 - Myron L Company
Specs
Form Factor Hand Held 
Features and Functionality Battery Powered; Built-in or Self Calibration
Dissolved O2 Range 0 to 20 ppm
View Details