InspectorTools Heavy Duty Dissolved Oxygen Meter EX407510

Description
Dual display of Oxygen concentration in solutions and Temperature — plus RS-232 PC interface Measures dissolved oxygen, oxygen, plus temperature Min/Max/Avg, Data Hold and Auto power off Automatic Temperature Compensation Super large 1.4" (36mm) LCD display Built-in RS-232 PC interface with optional Data Acquisition Software and
Description
Dual display of Oxygen concentration in solutions and Temperature — plus RS-232 PC interface Measures dissolved oxygen, oxygen, plus temperature Min/Max/Avg, Data Hold and Auto power off Automatic Temperature Compensation Super large 1.4" (36mm) LCD display Built-in RS-232 PC interface with optional Data Acquisition Software and

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dissolved Oxygen Meter - EX407510 - InspectorTools
Ventura, CA, USA
Heavy Duty Dissolved Oxygen Meter
EX407510
Heavy Duty Dissolved Oxygen Meter EX407510
Dual display of Oxygen concentration in solutions and Temperature — plus RS-232 PC interface Measures dissolved oxygen, oxygen, plus temperature Min/Max/Avg, Data Hold and Auto power off Automatic Temperature Compensation Super large 1.4" (36mm) LCD display Built-in RS-232 PC interface with optional Data Acquisition Software and

Dual display of Oxygen concentration in solutions and Temperature — plus RS-232 PC interface

  • Measures dissolved oxygen, oxygen, plus temperature
  • Min/Max/Avg, Data Hold and Auto power off
  • Automatic Temperature Compensation
  • Super large 1.4" (36mm) LCD display
  • Built-in RS-232 PC interface with optional Data Acquisition Software and
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Dissolved Oxygen Meters
Product Number EX407510
Product Name Heavy Duty Dissolved Oxygen Meter
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Meter -  - CO2Meter.com
Specs
Form Factor Modular
Dissolved O2 Range 0 to 2 ppm
Accuracy 20000 ppm
View Details
Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter - ULTRAPENx2™ PTBT5™ - Myron L Company
Specs
Form Factor Hand Held 
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details
Dissolved Oxygen System - 9408 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Modular
Number of Control Relays 2
Features and Functionality Extreme Environment; Self-test / Diagnostics
View Details
Water Analysis Meter - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details