InspectorTools WT-50 Dissolved Oxygen Water Quality Meter FL3475053

Description
WT-50 Dissolved Oxygen Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. Applications include : Aquaculture - To monitor oxygen levels in fish and shrimp farming. Industrial - Ideal for checks the quality of plant water intake and discharge. Environmental - To test water quality, BOD (Biochemical Oxygen Demand) value. Educational - Ideal for quick, accurate Dissolved Oxygen readings in laboratories and schools Accurate Dissolved Oxygen measurements 0.0 to 199.9% or 0.00 to 19.99ppm Dual LCD display with Dissolved Oxygen and temperature (selectable C and F) Salinity and barometric pressure compensation Built in memory to store and recall 99 measurements together with temperature and time Built in USB port to download measurements with optional software and cable Ready Indicator prompts whenever reading stabilizes Data Hold Max/Min/Avg functions help to analyze the data Auto-Power off with user selectable time frame Low battery indication Backlight Package Contains Meter, Battery, Instruction manual, Carrying pouch, Probe, pH standard solution, Syringe
Description
WT-50 Dissolved Oxygen Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. Applications include : Aquaculture - To monitor oxygen levels in fish and shrimp farming. Industrial - Ideal for checks the quality of plant water intake and discharge. Environmental - To test water quality, BOD (Biochemical Oxygen Demand) value. Educational - Ideal for quick, accurate Dissolved Oxygen readings in laboratories and schools Accurate Dissolved Oxygen measurements 0.0 to 199.9% or 0.00 to 19.99ppm Dual LCD display with Dissolved Oxygen and temperature (selectable C and F) Salinity and barometric pressure compensation Built in memory to store and recall 99 measurements together with temperature and time Built in USB port to download measurements with optional software and cable Ready Indicator prompts whenever reading stabilizes Data Hold Max/Min/Avg functions help to analyze the data Auto-Power off with user selectable time frame Low battery indication Backlight Package Contains Meter, Battery, Instruction manual, Carrying pouch, Probe, pH standard solution, Syringe

Suppliers

Company
Product
Description
Supplier Links
WT-50 Dissolved Oxygen Water Quality Meter - FL3475053 - InspectorTools
Ventura, CA, USA
WT-50 Dissolved Oxygen Water Quality Meter
FL3475053
WT-50 Dissolved Oxygen Water Quality Meter FL3475053
WT-50 Dissolved Oxygen Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. Applications include : Aquaculture - To monitor oxygen levels in fish and shrimp farming. Industrial - Ideal for checks the quality of plant water intake and discharge. Environmental - To test water quality, BOD (Biochemical Oxygen Demand) value. Educational - Ideal for quick, accurate Dissolved Oxygen readings in laboratories and schools Accurate Dissolved Oxygen measurements 0.0 to 199.9% or 0.00 to 19.99ppm Dual LCD display with Dissolved Oxygen and temperature (selectable C and F) Salinity and barometric pressure compensation Built in memory to store and recall 99 measurements together with temperature and time Built in USB port to download measurements with optional software and cable Ready Indicator prompts whenever reading stabilizes Data Hold Max/Min/Avg functions help to analyze the data Auto-Power off with user selectable time frame Low battery indication Backlight Package Contains Meter, Battery, Instruction manual, Carrying pouch, Probe, pH standard solution, Syringe

WT-50 Dissolved Oxygen Water Quality Meter
Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems.
Applications include : Aquaculture - To monitor oxygen levels in fish and shrimp farming. Industrial - Ideal for checks the quality of plant water intake and discharge. Environmental - To test water quality, BOD (Biochemical Oxygen Demand) value. Educational - Ideal for quick, accurate Dissolved Oxygen readings in laboratories and schools

  • Accurate Dissolved Oxygen measurements 0.0 to 199.9% or 0.00 to 19.99ppm
  • Dual LCD display with Dissolved Oxygen and temperature (selectable C and F)
  • Salinity and barometric pressure compensation
  • Built in memory to store and recall 99 measurements together with temperature and time
  • Built in USB port to download measurements with optional software and cable
  • Ready Indicator prompts whenever reading stabilizes
  • Data Hold
  • Max/Min/Avg functions help to analyze the data
  • Auto-Power off with user selectable time frame
  • Low battery indication
  • Backlight
  • Package Contains Meter, Battery, Instruction manual, Carrying pouch, Probe, pH standard solution, Syringe
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Dissolved Oxygen Meters
Product Number FL3475053
Product Name WT-50 Dissolved Oxygen Water Quality Meter
Unlock Full Specs
to access all available technical data

Similar Products

Sampling Dissolved Oxygen Meter -  - CO2Meter.com
Specs
Form Factor Modular
Dissolved O2 Range 0 to 2 ppm
Accuracy 20000 ppm
View Details
Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter - ULTRAPENx2™ PTBT5™ - Myron L Company
Specs
Form Factor Hand Held 
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Form Factor Panel
Display Type Video
User Controls Digital Front Panel
View Details
Water Analysis Meter - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details