Southwire Company, LLC Thermostat Wire 55065602

Description
CL2 TYPE 250 FT 246 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 65 LB/1000 FT WEIGHT 10 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet
Description
CL2 TYPE 250 FT 246 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 65 LB/1000 FT WEIGHT 10 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 55065602 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
55065602
Thermostat Wire 55065602
CL2 TYPE 250 FT 246 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 65 LB/1000 FT WEIGHT 10 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
  • CL2 TYPE
  • 250 FT
  • 246 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 13, UL 1581, ETL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 65 LB/1000 FT WEIGHT
  • 10 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • SIMPULL THERMOSTAT[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 55065602
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-32-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details