Southwire Company, LLC Control and Instrumentation Cable 40851802

Description
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.322 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.322 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 40851802 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
40851802
Control and Instrumentation Cable 40851802
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.322 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • TC-THHN, THWN TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.322 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1581 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 40851802
Product Name Control and Instrumentation Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
System cable - 706-2500/300-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers