Southwire Company, LLC Thermostat Wire 553060401

Description
CL2/CM/CMH/FT1 TYPE 250 FT 0.186 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 37 LB/MFT WEIGHT 6 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW, BROWN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.015 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55306 MODEL
Datasheet
Description
CL2/CM/CMH/FT1 TYPE 250 FT 0.186 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 37 LB/MFT WEIGHT 6 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW, BROWN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.015 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55306 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 553060401 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
553060401
Thermostat Wire 553060401
CL2/CM/CMH/FT1 TYPE 250 FT 0.186 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 37 LB/MFT WEIGHT 6 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW, BROWN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.015 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55306 MODEL
  • CL2/CM/CMH/FT1 TYPE
  • 250 FT
  • 0.186 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 37 LB/MFT WEIGHT
  • 6 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RED, WHITE, GREEN, BLUE, YELLOW, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • BAROSTAT[TM] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.006 INCH
  • INSULATED CONDUCTOR DIAMETER 0.052 INCH
  • JACKET THICKNESS 0.015 INCH
  • APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A
  • 55306 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 553060401
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
Connecting cable - 706-100/550-200 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers