Southwire Company, LLC Control and Instrumentation Cable 40857501

Description
TC, THHN TYPE 1000 FT 0.381 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 5 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NFPA 70, NEC, ASTM, ICEA S-58-679 JACKET THICKNESS 0.045 INCH
Datasheet
Description
TC, THHN TYPE 1000 FT 0.381 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 5 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NFPA 70, NEC, ASTM, ICEA S-58-679 JACKET THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 40857501 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
40857501
Control and Instrumentation Cable 40857501
TC, THHN TYPE 1000 FT 0.381 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 5 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NFPA 70, NEC, ASTM, ICEA S-58-679 JACKET THICKNESS 0.045 INCH
  • TC, THHN TYPE
  • 1000 FT
  • 0.381 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1581, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NFPA 70, NEC, ASTM, ICEA S-58-679
  • JACKET THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 40857501
Product Name Control and Instrumentation Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
System cable - 706-3057/204-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers