Southwire Company, LLC Thermostat Wire 64169602

Description
CL2 TYPE 250 FT 170 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 34 LB/1000 FT WEIGHT 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet
Description
CL2 TYPE 250 FT 170 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 34 LB/1000 FT WEIGHT 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 64169602 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
64169602
Thermostat Wire 64169602
CL2 TYPE 250 FT 170 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 34 LB/1000 FT WEIGHT 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
  • CL2 TYPE
  • 250 FT
  • 170 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 13, UL 1581, ETL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 34 LB/1000 FT WEIGHT
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN, BLUE, YELLOW COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • SIMPULL THERMOSTAT[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 64169602
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Connecting cable - 706-100/625-200 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.1250 kilovolts
View Details
2 suppliers
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers