Southwire Company, LLC Thermostat Wire 552055407

Description
CL2/CM/CMH/FT1 TYPE 250 FT 0.147 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 17 LB/MFT WEIGHT 5 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE PVC JACKET MATERIAL BARO-PAK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.043 INCH JACKET THICKNESS 0.015 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55205 MODEL
Datasheet
Description
CL2/CM/CMH/FT1 TYPE 250 FT 0.147 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 17 LB/MFT WEIGHT 5 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE PVC JACKET MATERIAL BARO-PAK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.043 INCH JACKET THICKNESS 0.015 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55205 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 552055407 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
552055407
Thermostat Wire 552055407
CL2/CM/CMH/FT1 TYPE 250 FT 0.147 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 17 LB/MFT WEIGHT 5 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE PVC JACKET MATERIAL BARO-PAK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.043 INCH JACKET THICKNESS 0.015 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55205 MODEL
  • CL2/CM/CMH/FT1 TYPE
  • 250 FT
  • 0.147 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 17 LB/MFT WEIGHT
  • 5 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE
  • PVC JACKET MATERIAL
  • BARO-PAK PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • BAROSTAT[TM] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.006 INCH
  • INSULATED CONDUCTOR DIAMETER 0.043 INCH
  • JACKET THICKNESS 0.015 INCH
  • APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A
  • 55205 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 552055407
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
System cable - 706-2300/101-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers