Southwire Company, LLC Control and Instrumentation Cable 616060408

Description
TC TYPE 250 FT 250 LENGTH IN FT 0.615 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) NYLON ARMORED, TFFN INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SEOPRENE. JACKET MATERIAL 26/30 STRANDS STRANDING BLACK JACKET COLOR COMPACT 600. BRAND APPLICABLE STANDARD NEC 340 LENGTH IN FT - UOM FT
Datasheet
Description
TC TYPE 250 FT 250 LENGTH IN FT 0.615 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) NYLON ARMORED, TFFN INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SEOPRENE. JACKET MATERIAL 26/30 STRANDS STRANDING BLACK JACKET COLOR COMPACT 600. BRAND APPLICABLE STANDARD NEC 340 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 616060408 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
616060408
Control and Instrumentation Cable 616060408
TC TYPE 250 FT 250 LENGTH IN FT 0.615 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) NYLON ARMORED, TFFN INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SEOPRENE. JACKET MATERIAL 26/30 STRANDS STRANDING BLACK JACKET COLOR COMPACT 600. BRAND APPLICABLE STANDARD NEC 340 LENGTH IN FT - UOM FT
  • TC TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.615 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 16 CONDUCTOR(S)
  • NYLON ARMORED, TFFN INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SEOPRENE. JACKET MATERIAL
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • COMPACT 600. BRAND
  • APPLICABLE STANDARD NEC 340
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 616060408
Product Name Control and Instrumentation Cable
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Connecting cable - 706-100/350-100 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers