Southwire Company, LLC Thermostat Wire 64168802

Description
CL2 TYPE 500 FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL/CARTON PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet
Description
CL2 TYPE 500 FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL/CARTON PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 64168802 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
64168802
Thermostat Wire 64168802
CL2 TYPE 500 FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL/CARTON PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
  • CL2 TYPE
  • 500 FT
  • 140 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 13, UL 1581, ETL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 22 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL/CARTON PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • SIMPULL THERMOSTAT[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 64168802
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2300/403-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details